Capital Lighting, Inc. P915-077 Mid. Chandeliers-Glass Up 615941

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 9.9 Product Name: Five Light Chandelier Category: Chandelier Glass: Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 9.9 Product Name: Five Light Chandelier Category: Chandelier Glass: Frosted

Suppliers

Company
Product
Description
Supplier Links
P915-077 Mid. Chandeliers-Glass Up - 615941 - Capital Lighting, Inc.
Columbus, OH, USA
P915-077 Mid. Chandeliers-Glass Up
615941
P915-077 Mid. Chandeliers-Glass Up 615941
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Bulb Type: G-9 Qty: 5 Wattage: 40 Finish: Chrome Weight: 9.9 Product Name: Five Light Chandelier Category: Chandelier Glass: Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.50
Bulb
Type: G-9
Qty: 5
Wattage: 40
Finish: Chrome
Weight: 9.9
Product Name: Five Light Chandelier
Category: Chandelier
Glass: Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615941
Product Name P915-077 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details