Capital Lighting, Inc. 1648SW Exterior -Wall Mount 615879

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
1648SW Exterior -Wall Mount - 615879 - Capital Lighting, Inc.
Columbus, OH, USA
1648SW Exterior -Wall Mount
615879
1648SW Exterior -Wall Mount 615879
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 3.5 Bulb Type: Bi-Pin Qty: 2 Wattage: 20 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Extension: 3.5
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 20
Finish: Satin White
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615879
Product Name 1648SW Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details