Capital Lighting, Inc. 1650BZ-LED Exterior -Wall Mt./Flush 615870

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 4 Bulb Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 4 Bulb Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
1650BZ-LED Exterior -Wall Mt./Flush - 615870 - Capital Lighting, Inc.
Columbus, OH, USA
1650BZ-LED Exterior -Wall Mt./Flush
615870
1650BZ-LED Exterior -Wall Mt./Flush 615870
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 10.50 Extension: 4 Bulb Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 10.50
Extension: 4
Bulb
Qty: 1
Wattage: 2
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615870
Product Name 1650BZ-LED Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details