Capital Lighting, Inc. 1663TT-LED Exterior -Ceiling Mount 615867

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 8`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 8`` dia

Suppliers

Company
Product
Description
Supplier Links
1663TT-LED Exterior -Ceiling Mount - 615867 - Capital Lighting, Inc.
Columbus, OH, USA
1663TT-LED Exterior -Ceiling Mount
615867
1663TT-LED Exterior -Ceiling Mount 615867
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Titanium Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 8`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.25
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Titanium
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Canopy: 8`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615867
Product Name 1663TT-LED Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details