Capital Lighting, Inc. 1767SW-ES Exterior -Wall Mount 615856

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Satin White Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Satin White Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00

Suppliers

Company
Product
Description
Supplier Links
1767SW-ES Exterior -Wall Mount - 615856 - Capital Lighting, Inc.
Columbus, OH, USA
1767SW-ES Exterior -Wall Mount
615856
1767SW-ES Exterior -Wall Mount 615856
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.00 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Satin White Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 3.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.00
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Satin White
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 3.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615856
Product Name 1767SW-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details