Capital Lighting, Inc. 1663TT Exterior -Ceiling Mount 615848

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 8`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 8`` dia

Suppliers

Company
Product
Description
Supplier Links
1663TT Exterior -Ceiling Mount - 615848 - Capital Lighting, Inc.
Columbus, OH, USA
1663TT Exterior -Ceiling Mount
615848
1663TT Exterior -Ceiling Mount 615848
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 8`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Canopy: 8`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615848
Product Name 1663TT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details