Capital Lighting, Inc. 1663SK Exterior -Ceiling Mount 615840

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 8`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 8`` dia

Suppliers

Company
Product
Description
Supplier Links
1663SK Exterior -Ceiling Mount - 615840 - Capital Lighting, Inc.
Columbus, OH, USA
1663SK Exterior -Ceiling Mount
615840
1663SK Exterior -Ceiling Mount 615840
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 8`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Canopy: 8`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615840
Product Name 1663SK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details