Capital Lighting, Inc. 1763BZ-LED Exterior -Ceiling Mount 615800

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 6`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 6`` dia

Suppliers

Company
Product
Description
Supplier Links
1763BZ-LED Exterior -Ceiling Mount - 615800 - Capital Lighting, Inc.
Columbus, OH, USA
1763BZ-LED Exterior -Ceiling Mount
615800
1763BZ-LED Exterior -Ceiling Mount 615800
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Canopy: 6`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.25
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Canopy: 6`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615800
Product Name 1763BZ-LED Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details