Capital Lighting, Inc. E21134-11PC Bathroom Fixtures-Four Lights 615787

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 6.6 Product Name: Four Light Bath Vanity UPC: 845094045076 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 6.6 Product Name: Four Light Bath Vanity UPC: 845094045076 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21134-11PC Bathroom Fixtures-Four Lights - 615787 - Capital Lighting, Inc.
Columbus, OH, USA
E21134-11PC Bathroom Fixtures-Four Lights
615787
E21134-11PC Bathroom Fixtures-Four Lights 615787
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 6.6 Product Name: Four Light Bath Vanity UPC: 845094045076 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 5.00
Extension: 4
Bulb
Type: G9
Qty: 4
Wattage: 75
Finish: Polished Chrome
Weight: 6.6
Product Name: Four Light Bath Vanity
UPC: 845094045076
Category: Bath Vanity
Glass: Matte White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615787
Product Name E21134-11PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details