Capital Lighting, Inc. E21138-11SN Mid. Chandeliers-Glass Up 615780

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 2.75 Extension: 120 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Satin Nickel Weight: 12.1 Product Name: Eight Light Pendant UPC: 845094045120 Category: Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 2.75 Extension: 120 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Satin Nickel Weight: 12.1 Product Name: Eight Light Pendant UPC: 845094045120 Category: Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21138-11SN Mid. Chandeliers-Glass Up - 615780 - Capital Lighting, Inc.
Columbus, OH, USA
E21138-11SN Mid. Chandeliers-Glass Up
615780
E21138-11SN Mid. Chandeliers-Glass Up 615780
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 2.75 Extension: 120 Bulb Type: G9 Qty: 8 Wattage: 75 Finish: Satin Nickel Weight: 12.1 Product Name: Eight Light Pendant UPC: 845094045120 Category: Pendant Glass: Matte White Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 2.75
Extension: 120
Bulb
Type: G9
Qty: 8
Wattage: 75
Finish: Satin Nickel
Weight: 12.1
Product Name: Eight Light Pendant
UPC: 845094045120
Category: Pendant
Glass: Matte White
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615780
Product Name E21138-11SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details