PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 16.25
Bulb
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 34
Product Name: 60`` Ceiling Fan With Light and Wall Control
UPC: 706411037245
Category: Ceiling Fan
Glass: Vintage Amber Seeded
Safety Rating: UL
Safety Listing: Wet
Wire: 80``
Motor size: 188x25
Manufacturer's Warranty: Limited Lifetime
Blade pitch: 16
Blade span: 60
Electricity Use: 68
Light Kit: Included
Speeds: 3 Speed
Optional Control: WC213 - Three Fan Speeds & Light Dimming Wall Mount
Reverse Air: Yes
Airflow Efficienty: 91
Airflow Efficienty: 6200
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 615759 |
| Product Name | F579-L-ORB Fans-Wet Location |