Capital Lighting, Inc. WV1716BN Semi-Flush Mts.-Bowl Style 615596

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 611728165010 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 611728165010 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
WV1716BN Semi-Flush Mts.-Bowl Style - 615596 - Capital Lighting, Inc.
Columbus, OH, USA
WV1716BN Semi-Flush Mts.-Bowl Style
615596
WV1716BN Semi-Flush Mts.-Bowl Style 615596
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: Three Light Semi Flush Mount UPC: 611728165010 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: Three Light Semi Flush Mount
UPC: 611728165010
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615596
Product Name WV1716BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details