Capital Lighting, Inc. WV1720BN Semi-Flush Mts.-Bowl Style 615593

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Four Light Semi Flush Mount UPC: 611728164990 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Four Light Semi Flush Mount UPC: 611728164990 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
WV1720BN Semi-Flush Mts.-Bowl Style - 615593 - Capital Lighting, Inc.
Columbus, OH, USA
WV1720BN Semi-Flush Mts.-Bowl Style
615593
WV1720BN Semi-Flush Mts.-Bowl Style 615593
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Four Light Semi Flush Mount UPC: 611728164990 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 14.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 10
Product Name: Four Light Semi Flush Mount
UPC: 611728164990
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615593
Product Name WV1720BN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details