Capital Lighting, Inc. TCA5006VP Mid. Chandeliers-Candle 615590

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Silver Weight: 66 Product Name: Six Light Chandelier UPC: 611728166369 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Silver Weight: 66 Product Name: Six Light Chandelier UPC: 611728166369 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TCA5006VP Mid. Chandeliers-Candle - 615590 - Capital Lighting, Inc.
Columbus, OH, USA
TCA5006VP Mid. Chandeliers-Candle
615590
TCA5006VP Mid. Chandeliers-Candle 615590
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Vintage Silver Weight: 66 Product Name: Six Light Chandelier UPC: 611728166369 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Vintage Silver
Weight: 66
Product Name: Six Light Chandelier
UPC: 611728166369
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615590
Product Name TCA5006VP Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details