Capital Lighting, Inc. 1646SK Exterior -Wall Mt./Flush 615585

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

Suppliers

Company
Product
Description
Supplier Links
1646SK Exterior -Wall Mt./Flush - 615585 - Capital Lighting, Inc.
Columbus, OH, USA
1646SK Exterior -Wall Mt./Flush
615585
1646SK Exterior -Wall Mt./Flush 615585
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.25 Extension: 4.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Satin Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Top to outlet: 2.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.25
Extension: 4.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Satin Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Top to outlet: 2.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615585
Product Name 1646SK Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details