Capital Lighting, Inc. 1274VK-LED Exterior -Wall Mount 615576

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
1274VK-LED Exterior -Wall Mount - 615576 - Capital Lighting, Inc.
Columbus, OH, USA
1274VK-LED Exterior -Wall Mount
615576
1274VK-LED Exterior -Wall Mount 615576
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.25 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Vintage Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.25
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Vintage Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615576
Product Name 1274VK-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details