Capital Lighting, Inc. 1644SW-LED Exterior -Wall Mount 615554

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Extension: 7 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Extension: 7 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
1644SW-LED Exterior -Wall Mount - 615554 - Capital Lighting, Inc.
Columbus, OH, USA
1644SW-LED Exterior -Wall Mount
615554
1644SW-LED Exterior -Wall Mount 615554
PRODUCT DETAILS / SPECS Width/Dia: 3.00 Height: 24.00 Extension: 7 Bulb Type: LED Qty: 2 Wattage: 2 Finish: Satin White Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Etched Lens Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 3.00
Height: 24.00
Extension: 7
Bulb
Type: LED
Qty: 2
Wattage: 2
Finish: Satin White
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Etched Lens
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615554
Product Name 1644SW-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details