Capital Lighting, Inc. 1321KZ-ES Exterior -Post/Pier Head 615549

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1321KZ-ES Exterior -Post/Pier Head - 615549 - Capital Lighting, Inc.
Columbus, OH, USA
1321KZ-ES Exterior -Post/Pier Head
615549
1321KZ-ES Exterior -Post/Pier Head 615549
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Buckeye Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 27.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Buckeye Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615549
Product Name 1321KZ-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details