Capital Lighting, Inc. 1352MB-LED Exterior -Hanging 615534

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1352MB-LED Exterior -Hanging - 615534 - Capital Lighting, Inc.
Columbus, OH, USA
1352MB-LED Exterior -Hanging
615534
1352MB-LED Exterior -Hanging 615534
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.50 Bulb Type: LED Qty: 1 Wattage: 2 Finish: Museum Black Product Name: One Light Outdoor Fixture Category: Outdoor Glass: White Linen Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 4.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.50
Bulb
Type: LED
Qty: 1
Wattage: 2
Finish: Museum Black
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: White Linen Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 4.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615534
Product Name 1352MB-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details