Capital Lighting, Inc. 1455SB-ES Exterior -Wall Mount 615529

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

Suppliers

Company
Product
Description
Supplier Links
1455SB-ES Exterior -Wall Mount - 615529 - Capital Lighting, Inc.
Columbus, OH, USA
1455SB-ES Exterior -Wall Mount
615529
1455SB-ES Exterior -Wall Mount 615529
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 15.00 Extension: 8 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Spanish Bronze Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Stone And Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 7.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 15.00
Extension: 8
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Spanish Bronze
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Stone And Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615529
Product Name 1455SB-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details