Capital Lighting, Inc. 1431RB Exterior -Post/Pier Head 615515

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1431RB Exterior -Post/Pier Head - 615515 - Capital Lighting, Inc.
Columbus, OH, USA
1431RB Exterior -Post/Pier Head
615515
1431RB Exterior -Post/Pier Head 615515
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Regency Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Regency Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615515
Product Name 1431RB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details