Capital Lighting, Inc. E22721-89PC Mini Pendants-Cable 615495

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Bulb Type: MR11 Qty: 1 Wattage: 35 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Pendant UPC: 845094043270 Category: Pendant Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Bulb Type: MR11 Qty: 1 Wattage: 35 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Pendant UPC: 845094043270 Category: Pendant Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22721-89PC Mini Pendants-Cable - 615495 - Capital Lighting, Inc.
Columbus, OH, USA
E22721-89PC Mini Pendants-Cable
615495
E22721-89PC Mini Pendants-Cable 615495
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Bulb Type: MR11 Qty: 1 Wattage: 35 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Pendant UPC: 845094043270 Category: Pendant Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.00
Bulb
Type: MR11
Qty: 1
Wattage: 35
Finish: Polished Chrome
Weight: 3.08
Product Name: One Light Pendant
UPC: 845094043270
Category: Pendant
Glass: Etched/Bubble
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615495
Product Name E22721-89PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details