Capital Lighting, Inc. E21312-10PC Bathroom Fixtures-Three Lights 615491

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 4.18 Product Name: Three Light Wall Mount UPC: 845094043430 Category: Bath Vanity Glass: Clear/White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 4.18 Product Name: Three Light Wall Mount UPC: 845094043430 Category: Bath Vanity Glass: Clear/White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21312-10PC Bathroom Fixtures-Three Lights - 615491 - Capital Lighting, Inc.
Columbus, OH, USA
E21312-10PC Bathroom Fixtures-Three Lights
615491
E21312-10PC Bathroom Fixtures-Three Lights 615491
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 4.18 Product Name: Three Light Wall Mount UPC: 845094043430 Category: Bath Vanity Glass: Clear/White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Extension: 4
Bulb
Type: G9
Qty: 3
Wattage: 50
Finish: Polished Chrome
Weight: 4.18
Product Name: Three Light Wall Mount
UPC: 845094043430
Category: Bath Vanity
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615491
Product Name E21312-10PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details