Capital Lighting, Inc. E21313-10PC Bathroom Fixtures-Four Lights 615490

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 4.84 Product Name: Four Light Wall Mount UPC: 845094043447 Category: Bath Vanity Glass: Clear/White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 4.84 Product Name: Four Light Wall Mount UPC: 845094043447 Category: Bath Vanity Glass: Clear/White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21313-10PC Bathroom Fixtures-Four Lights - 615490 - Capital Lighting, Inc.
Columbus, OH, USA
E21313-10PC Bathroom Fixtures-Four Lights
615490
E21313-10PC Bathroom Fixtures-Four Lights 615490
PRODUCT DETAILS / SPECS Width/Dia: 32.75 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Polished Chrome Weight: 4.84 Product Name: Four Light Wall Mount UPC: 845094043447 Category: Bath Vanity Glass: Clear/White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.75
Height: 5.00
Extension: 4
Bulb
Type: G9
Qty: 4
Wattage: 50
Finish: Polished Chrome
Weight: 4.84
Product Name: Four Light Wall Mount
UPC: 845094043447
Category: Bath Vanity
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615490
Product Name E21313-10PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details