Capital Lighting, Inc. E22729-89PC Mini Pendants-4+Light Cluster 615477

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.00 Bulb Type: MR11 Qty: 9 Wattage: 35 Finish: Polished Chrome Weight: 12.3 Product Name: Nine Light Flush Mount UPC: 845094043300 Category: Flush Mount Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.00 Bulb Type: MR11 Qty: 9 Wattage: 35 Finish: Polished Chrome Weight: 12.3 Product Name: Nine Light Flush Mount UPC: 845094043300 Category: Flush Mount Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22729-89PC Mini Pendants-4+Light Cluster - 615477 - Capital Lighting, Inc.
Columbus, OH, USA
E22729-89PC Mini Pendants-4+Light Cluster
615477
E22729-89PC Mini Pendants-4+Light Cluster 615477
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 12.00 Bulb Type: MR11 Qty: 9 Wattage: 35 Finish: Polished Chrome Weight: 12.3 Product Name: Nine Light Flush Mount UPC: 845094043300 Category: Flush Mount Glass: Etched/Bubble Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 12.00
Bulb
Type: MR11
Qty: 9
Wattage: 35
Finish: Polished Chrome
Weight: 12.3
Product Name: Nine Light Flush Mount
UPC: 845094043300
Category: Flush Mount
Glass: Etched/Bubble
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615477
Product Name E22729-89PC Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details