Capital Lighting, Inc. E22803-09OI Sconces-Single Glass 615474

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2.42 Product Name: One Light Wall Sconce UPC: 845094045151 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2.42 Product Name: One Light Wall Sconce UPC: 845094045151 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22803-09OI Sconces-Single Glass - 615474 - Capital Lighting, Inc.
Columbus, OH, USA
E22803-09OI Sconces-Single Glass
615474
E22803-09OI Sconces-Single Glass 615474
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.00 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 2.42 Product Name: One Light Wall Sconce UPC: 845094045151 Category: Wall Sconce Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.00
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 2.42
Product Name: One Light Wall Sconce
UPC: 845094045151
Category: Wall Sconce
Glass: Frost White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615474
Product Name E22803-09OI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details