Capital Lighting, Inc. E22815-09OI Bathroom Fixtures-Five+Lights 615469

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 11 Product Name: Five Light Vanity UPC: 845094045335 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 11 Product Name: Five Light Vanity UPC: 845094045335 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22815-09OI Bathroom Fixtures-Five+Lights - 615469 - Capital Lighting, Inc.
Columbus, OH, USA
E22815-09OI Bathroom Fixtures-Five+Lights
615469
E22815-09OI Bathroom Fixtures-Five+Lights 615469
PRODUCT DETAILS / SPECS Width/Dia: 33.75 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 5 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 11 Product Name: Five Light Vanity UPC: 845094045335 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 33.75
Height: 4.75
Extension: 5
Bulb
Type: G9
Qty: 5
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 11
Product Name: Five Light Vanity
UPC: 845094045335
Category: Bath Vanity
Glass: Frost White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615469
Product Name E22815-09OI Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details