Capital Lighting, Inc. E23137-10PC Pendants-Drum Shade 615468

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.75 Extension: 130 Bulb Type: G9 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 18.04 Product Name: Ten Light Pendant UPC: 845094043584 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.75 Extension: 130 Bulb Type: G9 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 18.04 Product Name: Ten Light Pendant UPC: 845094043584 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23137-10PC Pendants-Drum Shade - 615468 - Capital Lighting, Inc.
Columbus, OH, USA
E23137-10PC Pendants-Drum Shade
615468
E23137-10PC Pendants-Drum Shade 615468
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 10.75 Extension: 130 Bulb Type: G9 Qty: 10 Wattage: 40 Finish: Polished Chrome Weight: 18.04 Product Name: Ten Light Pendant UPC: 845094043584 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 10.75
Extension: 130
Bulb
Type: G9
Qty: 10
Wattage: 40
Finish: Polished Chrome
Weight: 18.04
Product Name: Ten Light Pendant
UPC: 845094043584
Category: Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615468
Product Name E23137-10PC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details