Capital Lighting, Inc. E23135-10PC Pendants-Drum Shade 615465

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 11.50 Extension: 130 Bulb Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 11.22 Product Name: Seven Light Pendant UPC: 845094043577 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 11.50 Extension: 130 Bulb Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 11.22 Product Name: Seven Light Pendant UPC: 845094043577 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23135-10PC Pendants-Drum Shade - 615465 - Capital Lighting, Inc.
Columbus, OH, USA
E23135-10PC Pendants-Drum Shade
615465
E23135-10PC Pendants-Drum Shade 615465
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 11.50 Extension: 130 Bulb Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 11.22 Product Name: Seven Light Pendant UPC: 845094043577 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 11.50
Extension: 130
Bulb
Qty: 7
Wattage: 40
Finish: Polished Chrome
Weight: 11.22
Product Name: Seven Light Pendant
UPC: 845094043577
Category: Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615465
Product Name E23135-10PC Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details