Capital Lighting, Inc. E23133-10PC Flush Mounts-Drum Shades 615462

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.50 Bulb Type: G9 Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 9.9 Product Name: Seven Light Flush Mount UPC: 845094043560 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.50 Bulb Type: G9 Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 9.9 Product Name: Seven Light Flush Mount UPC: 845094043560 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23133-10PC Flush Mounts-Drum Shades - 615462 - Capital Lighting, Inc.
Columbus, OH, USA
E23133-10PC Flush Mounts-Drum Shades
615462
E23133-10PC Flush Mounts-Drum Shades 615462
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 9.50 Bulb Type: G9 Qty: 7 Wattage: 40 Finish: Polished Chrome Weight: 9.9 Product Name: Seven Light Flush Mount UPC: 845094043560 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 9.50
Bulb
Type: G9
Qty: 7
Wattage: 40
Finish: Polished Chrome
Weight: 9.9
Product Name: Seven Light Flush Mount
UPC: 845094043560
Category: Flush Mount
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615462
Product Name E23133-10PC Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details