Capital Lighting, Inc. E24007-20PC Sconces-Double Glass 615454

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Extension: 4 Bulb Type: G9 T4 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3.08 Product Name: Two Light Wall Scone UPC: 845094043416 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Extension: 4 Bulb Type: G9 T4 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3.08 Product Name: Two Light Wall Scone UPC: 845094043416 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24007-20PC Sconces-Double Glass - 615454 - Capital Lighting, Inc.
Columbus, OH, USA
E24007-20PC Sconces-Double Glass
615454
E24007-20PC Sconces-Double Glass 615454
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.50 Extension: 4 Bulb Type: G9 T4 Qty: 2 Wattage: 40 Finish: Polished Chrome Weight: 3.08 Product Name: Two Light Wall Scone UPC: 845094043416 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.50
Extension: 4
Bulb
Type: G9 T4
Qty: 2
Wattage: 40
Finish: Polished Chrome
Weight: 3.08
Product Name: Two Light Wall Scone
UPC: 845094043416
Category: Wall Sconce
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615454
Product Name E24007-20PC Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details