PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Extension: 130
Bulb
Type: G9 T4
Qty: 6
Wattage: 60
Finish: Polished Chrome
Weight: 17.6
Product Name: Six Light Pendant
UPC: 845094043805
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Chain: 72
Wire: 120
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 615453 |
| Product Name | E24011-20PC Pendants-Glass Down |
| Application | Residential |