Capital Lighting, Inc. E24013-20PC Pendants-Glass Down 615450

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 11.00 Extension: 132 Bulb Type: G9 T4 Qty: 12 Wattage: 60 Finish: Polished Chrome Weight: 63.8 Product Name: Two Light Pendant UPC: 845094043829 Category: Pendant Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 11.00 Extension: 132 Bulb Type: G9 T4 Qty: 12 Wattage: 60 Finish: Polished Chrome Weight: 63.8 Product Name: Two Light Pendant UPC: 845094043829 Category: Pendant Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E24013-20PC Pendants-Glass Down - 615450 - Capital Lighting, Inc.
Columbus, OH, USA
E24013-20PC Pendants-Glass Down
615450
E24013-20PC Pendants-Glass Down 615450
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 11.00 Extension: 132 Bulb Type: G9 T4 Qty: 12 Wattage: 60 Finish: Polished Chrome Weight: 63.8 Product Name: Two Light Pendant UPC: 845094043829 Category: Pendant Glass: Crystal Shipped Via: UPS Oversized Safety Listing: Dry Chain: 72 Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 11.00
Extension: 132
Bulb
Type: G9 T4
Qty: 12
Wattage: 60
Finish: Polished Chrome
Weight: 63.8
Product Name: Two Light Pendant
UPC: 845094043829
Category: Pendant
Glass: Crystal
Shipped Via: UPS Oversized
Safety Listing: Dry
Chain: 72
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615450
Product Name E24013-20PC Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details