Capital Lighting, Inc. E22814-09PC Bathroom Fixtures-Four Lights 615448

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 9.24 Product Name: Four Light Vanity UPC: 845094045328 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 9.24 Product Name: Four Light Vanity UPC: 845094045328 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22814-09PC Bathroom Fixtures-Four Lights - 615448 - Capital Lighting, Inc.
Columbus, OH, USA
E22814-09PC Bathroom Fixtures-Four Lights
615448
E22814-09PC Bathroom Fixtures-Four Lights 615448
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 9.24 Product Name: Four Light Vanity UPC: 845094045328 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 4.75
Extension: 5
Bulb
Type: G9
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 9.24
Product Name: Four Light Vanity
UPC: 845094045328
Category: Bath Vanity
Glass: Frost White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615448
Product Name E22814-09PC Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details