Capital Lighting, Inc. E22813-09PC Bathroom Fixtures-Three Lights 615442

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7.26 Product Name: Three Light Vanity UPC: 845094045304 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7.26 Product Name: Three Light Vanity UPC: 845094045304 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22813-09PC Bathroom Fixtures-Three Lights - 615442 - Capital Lighting, Inc.
Columbus, OH, USA
E22813-09PC Bathroom Fixtures-Three Lights
615442
E22813-09PC Bathroom Fixtures-Three Lights 615442
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 4.75 Extension: 5 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 7.26 Product Name: Three Light Vanity UPC: 845094045304 Category: Bath Vanity Glass: Frost White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 4.75
Extension: 5
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 7.26
Product Name: Three Light Vanity
UPC: 845094045304
Category: Bath Vanity
Glass: Frost White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615442
Product Name E22813-09PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details