Capital Lighting, Inc. E23253-20PC Bathroom Fixtures-Three Lights 615438

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 5.5 Product Name: Three Light Bath Vanity UPC: 845094044567 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 5.5 Product Name: Three Light Bath Vanity UPC: 845094044567 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23253-20PC Bathroom Fixtures-Three Lights - 615438 - Capital Lighting, Inc.
Columbus, OH, USA
E23253-20PC Bathroom Fixtures-Three Lights
615438
E23253-20PC Bathroom Fixtures-Three Lights 615438
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 5.00 Extension: 4 Bulb Type: G9 Qty: 3 Wattage: 50 Finish: Polished Chrome Weight: 5.5 Product Name: Three Light Bath Vanity UPC: 845094044567 Category: Bath Vanity Glass: Crystal Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 5.00
Extension: 4
Bulb
Type: G9
Qty: 3
Wattage: 50
Finish: Polished Chrome
Weight: 5.5
Product Name: Three Light Bath Vanity
UPC: 845094044567
Category: Bath Vanity
Glass: Crystal
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615438
Product Name E23253-20PC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details