Capital Lighting, Inc. E23140-10PC Mini Pendants-Cable 615434

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.75 Product Name: One Light Pendant UPC: 845094043522 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.75 Product Name: One Light Pendant UPC: 845094043522 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23140-10PC Mini Pendants-Cable - 615434 - Capital Lighting, Inc.
Columbus, OH, USA
E23140-10PC Mini Pendants-Cable
615434
E23140-10PC Mini Pendants-Cable 615434
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.75 Bulb Type: G9 Qty: 1 Wattage: 60 Finish: Polished Chrome Weight: 2.75 Product Name: One Light Pendant UPC: 845094043522 Category: Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 130 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.75
Bulb
Type: G9
Qty: 1
Wattage: 60
Finish: Polished Chrome
Weight: 2.75
Product Name: One Light Pendant
UPC: 845094043522
Category: Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 130
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615434
Product Name E23140-10PC Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details