Capital Lighting, Inc. E23242-20PC Island/Pool Table-4 Light + 615431

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Length 12.00 Extension: 133 Bulb Type: G4 T3 Qty: 5 Wattage: 20 Finish: Polished Chrome Weight: 7.7 Product Name: Five Light Pendant UPC: 845094043331 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Length 12.00 Extension: 133 Bulb Type: G4 T3 Qty: 5 Wattage: 20 Finish: Polished Chrome Weight: 7.7 Product Name: Five Light Pendant UPC: 845094043331 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E23242-20PC Island/Pool Table-4 Light + - 615431 - Capital Lighting, Inc.
Columbus, OH, USA
E23242-20PC Island/Pool Table-4 Light +
615431
E23242-20PC Island/Pool Table-4 Light + 615431
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 12.00 Length 12.00 Extension: 133 Bulb Type: G4 T3 Qty: 5 Wattage: 20 Finish: Polished Chrome Weight: 7.7 Product Name: Five Light Pendant UPC: 845094043331 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 12.00
Length 12.00
Extension: 133
Bulb
Type: G4 T3
Qty: 5
Wattage: 20
Finish: Polished Chrome
Weight: 7.7
Product Name: Five Light Pendant
UPC: 845094043331
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615431
Product Name E23242-20PC Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details