Capital Lighting, Inc. E94907-69SN Island/Pool Table-4 Light + 615384

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Length 6.25 Extension: 83.8 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044475 Category: Linear Pendant Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Length 6.25 Extension: 83.8 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044475 Category: Linear Pendant Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94907-69SN Island/Pool Table-4 Light + - 615384 - Capital Lighting, Inc.
Columbus, OH, USA
E94907-69SN Island/Pool Table-4 Light +
615384
E94907-69SN Island/Pool Table-4 Light + 615384
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.25 Length 6.25 Extension: 83.8 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044475 Category: Linear Pendant Glass: Silver Plate Shipped Via: UPS Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.25
Length 6.25
Extension: 83.8
Bulb
Type: GY6.35 T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044475
Category: Linear Pendant
Glass: Silver Plate
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 34.5
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615384
Product Name E94907-69SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details