Capital Lighting, Inc. E94910-18SN Island/Pool Table-4 Light + 615383

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Length 7.25 Extension: 83.5 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044499 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Length 7.25 Extension: 83.5 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044499 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94910-18SN Island/Pool Table-4 Light + - 615383 - Capital Lighting, Inc.
Columbus, OH, USA
E94910-18SN Island/Pool Table-4 Light +
615383
E94910-18SN Island/Pool Table-4 Light + 615383
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Length 7.25 Extension: 83.5 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044499 Category: Linear Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.25
Length 7.25
Extension: 83.5
Bulb
Type: G4 T3
Qty: 4
Wattage: 20
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044499
Category: Linear Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 34.5
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615383
Product Name E94910-18SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details