Capital Lighting, Inc. E94912-55SN Island/Pool Table-4 Light + 615380

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044512 Category: Linear Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044512 Category: Linear Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94912-55SN Island/Pool Table-4 Light + - 615380 - Capital Lighting, Inc.
Columbus, OH, USA
E94912-55SN Island/Pool Table-4 Light +
615380
E94912-55SN Island/Pool Table-4 Light + 615380
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: GY6.35 T4 Qty: 4 Wattage: 50 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044512 Category: Linear Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 2.75
Length 2.75
Extension: 81.5
Bulb
Type: GY6.35 T4
Qty: 4
Wattage: 50
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044512
Category: Linear Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 34.5
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615380
Product Name E94912-55SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details