Capital Lighting, Inc. E94510-18SN Mini Pendants-Cable 615365

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Length 7.25 Extension: 83.5 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043942 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Length 7.25 Extension: 83.5 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043942 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94510-18SN Mini Pendants-Cable - 615365 - Capital Lighting, Inc.
Columbus, OH, USA
E94510-18SN Mini Pendants-Cable
615365
E94510-18SN Mini Pendants-Cable 615365
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.25 Length 7.25 Extension: 83.5 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043942 Category: Mini Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.25
Length 7.25
Extension: 83.5
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094043942
Category: Mini Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615365
Product Name E94510-18SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details