Capital Lighting, Inc. E94503-10SN Mini Pendants-Cable 615364

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 3.25 Length 3.25 Extension: 82 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043881 Category: Mini Pendant Glass: Snow White Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 3.25 Length 3.25 Extension: 82 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043881 Category: Mini Pendant Glass: Snow White Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94503-10SN Mini Pendants-Cable - 615364 - Capital Lighting, Inc.
Columbus, OH, USA
E94503-10SN Mini Pendants-Cable
615364
E94503-10SN Mini Pendants-Cable 615364
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 3.25 Length 3.25 Extension: 82 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043881 Category: Mini Pendant Glass: Snow White Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 3.25
Length 3.25
Extension: 82
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094043881
Category: Mini Pendant
Glass: Snow White
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615364
Product Name E94503-10SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details