Capital Lighting, Inc. E94505-20SN Mini Pendants-Cable 615363

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 3.50 Length 3.50 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043904 Category: Mini Pendant Glass: Frosted Speckled Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 3.50 Length 3.50 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043904 Category: Mini Pendant Glass: Frosted Speckled Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94505-20SN Mini Pendants-Cable - 615363 - Capital Lighting, Inc.
Columbus, OH, USA
E94505-20SN Mini Pendants-Cable
615363
E94505-20SN Mini Pendants-Cable 615363
PRODUCT DETAILS / SPECS Width/Dia: 3.25 Height: 3.50 Length 3.50 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043904 Category: Mini Pendant Glass: Frosted Speckled Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 3.25
Height: 3.50
Length 3.50
Extension: 82.8
Bulb
Type: GY6.35 T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094043904
Category: Mini Pendant
Glass: Frosted Speckled
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615363
Product Name E94505-20SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details