Capital Lighting, Inc. E94506-10SN Mini Pendants-Cable 615361

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043911 Category: Mini Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043911 Category: Mini Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94506-10SN Mini Pendants-Cable - 615361 - Capital Lighting, Inc.
Columbus, OH, USA
E94506-10SN Mini Pendants-Cable
615361
E94506-10SN Mini Pendants-Cable 615361
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.75 Length 2.75 Extension: 81.5 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043911 Category: Mini Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 2.75
Length 2.75
Extension: 81.5
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094043911
Category: Mini Pendant
Glass: Opal White
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615361
Product Name E94506-10SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details