Capital Lighting, Inc. E94903-10SN Island/Pool Table-4 Light + 615355

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 3.25 Length 3.25 Extension: 82 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044437 Category: Linear Pendant Glass: Snow White Shipped Via: UPS Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 3.25 Length 3.25 Extension: 82 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044437 Category: Linear Pendant Glass: Snow White Shipped Via: UPS Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94903-10SN Island/Pool Table-4 Light + - 615355 - Capital Lighting, Inc.
Columbus, OH, USA
E94903-10SN Island/Pool Table-4 Light +
615355
E94903-10SN Island/Pool Table-4 Light + 615355
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 3.25 Length 3.25 Extension: 82 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Satin Nickel Product Name: Four Light RapidJack Pendant and Canopy UPC: 845094044437 Category: Linear Pendant Glass: Snow White Shipped Via: UPS Safety Listing: Dry Canopy: L 34.5 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 3.25
Length 3.25
Extension: 82
Bulb
Type: G4 T3
Qty: 4
Wattage: 20
Finish: Satin Nickel
Product Name: Four Light RapidJack Pendant and Canopy
UPC: 845094044437
Category: Linear Pendant
Glass: Snow White
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 34.5
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615355
Product Name E94903-10SN Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details