PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 2.75
Length 2.75
Extension: 81.5
Bulb
Type: GY6.35 T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044376
Category: Linear Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 24.25
Wire: 63
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 615354 |
| Product Name | E94812-55SN Island/Pool Table-3 Light Bar |
| Application | Residential |