Capital Lighting, Inc. E94817-78SN Island/Pool Table-3 Light Bar 615351

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Length 9.25 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044406 Category: Linear Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Length 9.25 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044406 Category: Linear Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94817-78SN Island/Pool Table-3 Light Bar - 615351 - Capital Lighting, Inc.
Columbus, OH, USA
E94817-78SN Island/Pool Table-3 Light Bar
615351
E94817-78SN Island/Pool Table-3 Light Bar 615351
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 9.25 Length 9.25 Bulb Type: GY6.35 T4 Qty: 3 Wattage: 50 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044406 Category: Linear Pendant Glass: Mesh Shipped Via: UPS Safety Listing: Dry Canopy: L 24.25 Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 9.25
Length 9.25
Bulb
Type: GY6.35 T4
Qty: 3
Wattage: 50
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044406
Category: Linear Pendant
Glass: Mesh
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 24.25
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615351
Product Name E94817-78SN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details