Capital Lighting, Inc. E94606-10SN Mini Pendants-3 Light Cluster 615338

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 2.75 Extension: 81.5 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044055 Category: Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 2.75 Extension: 81.5 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044055 Category: Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94606-10SN Mini Pendants-3 Light Cluster - 615338 - Capital Lighting, Inc.
Columbus, OH, USA
E94606-10SN Mini Pendants-3 Light Cluster
615338
E94606-10SN Mini Pendants-3 Light Cluster 615338
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 2.75 Extension: 81.5 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Satin Nickel Product Name: Three Light RapidJack Pendant and Canopy UPC: 845094044055 Category: Pendant Glass: Opal White Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 2.75
Extension: 81.5
Bulb
Type: G4 T3
Qty: 3
Wattage: 20
Finish: Satin Nickel
Product Name: Three Light RapidJack Pendant and Canopy
UPC: 845094044055
Category: Pendant
Glass: Opal White
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615338
Product Name E94606-10SN Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details