Capital Lighting, Inc. E94513-56SN Mini Pendants-Cable 615337

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043973 Category: Mini Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043973 Category: Mini Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E94513-56SN Mini Pendants-Cable - 615337 - Capital Lighting, Inc.
Columbus, OH, USA
E94513-56SN Mini Pendants-Cable
615337
E94513-56SN Mini Pendants-Cable 615337
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 3.75 Length 3.75 Extension: 82.8 Bulb Type: GY6.35 T4 Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light RapidJack Pendant and Canopy UPC: 845094043973 Category: Mini Pendant Glass: Mirror Chrome Shipped Via: UPS Safety Listing: Dry Wire: 63 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 3.75
Length 3.75
Extension: 82.8
Bulb
Type: GY6.35 T4
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light RapidJack Pendant and Canopy
UPC: 845094043973
Category: Mini Pendant
Glass: Mirror Chrome
Shipped Via: UPS
Safety Listing: Dry
Wire: 63
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 615337
Product Name E94513-56SN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details